STMicroelectronics Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers L9959U-TR-D

Description
Win Source Part Number: 996169-L9959U-TR-D Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: PMOS Interface: SPI Current - Output / Channel: 3A Fault Protection: Over Temperature, Short Circuit Output Configuration: Half Bridge (2) Voltage - Load: 5V ~ 28V Load Type: Inductive, Capacitive, Resistive Voltage - Supply: 4.5V ~ 5.5V Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9959
Request a Quote Datasheet
Description
Win Source Part Number: 996169-L9959U-TR-D Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: PMOS Interface: SPI Current - Output / Channel: 3A Fault Protection: Over Temperature, Short Circuit Output Configuration: Half Bridge (2) Voltage - Load: 5V ~ 28V Load Type: Inductive, Capacitive, Resistive Voltage - Supply: 4.5V ~ 5.5V Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9959
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 996169-L9959U-TR-D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
996169-L9959U-TR-D
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 996169-L9959U-TR-D
Win Source Part Number: 996169-L9959U-TR-D Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: PMOS Interface: SPI Current - Output / Channel: 3A Fault Protection: Over Temperature, Short Circuit Output Configuration: Half Bridge (2) Voltage - Load: 5V ~ 28V Load Type: Inductive, Capacitive, Resistive Voltage - Supply: 4.5V ~ 5.5V Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9959

Win Source Part Number: 996169-L9959U-TR-D
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: PMOS
Interface: SPI
Current - Output / Channel: 3A
Fault Protection: Over Temperature, Short Circuit
Output Configuration: Half Bridge (2)
Voltage - Load: 5V ~ 28V
Load Type: Inductive, Capacitive, Resistive
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36 EPD
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9959

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 996169-L9959U-TR-D
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904429 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details