Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD
Manufacturer: STMicroelectronics
Win Source Part Number: 1051446-L9959T-TR-D
Applications: General Purpose
Technology: PMOS
Fault Protection: Over Temperature, Short Circuit
Voltage - Load: 5 V to 28 V
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 3A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC HALF BRIDGE DRVR 3A PWRSSO36
Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | L9959T-TR-D-ND | 1051446-L9959T-TR-D | L9959T-TR-D | L9959T-TR-D |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - L9959T-TR-D | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | "36-PowerFSOP (0.295"", 7.50mm Width)" | SOP; 36-PowerFSOP (0.295\", 7.50mm Width) | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |