STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L9959S-TR-D

Description
Half Bridge (2) Driver General Purpose PMOS PowerSSO-24
Request a Quote Datasheet
Description
Half Bridge (2) Driver General Purpose PMOS PowerSSO-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - L9959S-TR-D-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
L9959S-TR-D-ND
Full, Half-Bridge (H Bridge) Drivers L9959S-TR-D-ND
Half Bridge (2) Driver General Purpose PMOS PowerSSO-24

Half Bridge (2) Driver General Purpose PMOS PowerSSO-24

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - L9959S-TR-D - 1051445-L9959S-TR-D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L9959S-TR-D
1051445-L9959S-TR-D
PMIC - PMIC - Full, Half - Bridge Drivers - L9959S-TR-D 1051445-L9959S-TR-D
Manufacturer: STMicroelectronics Win Source Part Number: 1051445-L9959S-TR-D Applications: General Purpose Technology: PMOS Fault Protection: Over Temperature, Short Circuit Voltage - Load: 5 V to 28 V Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 3A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: STMicroelectronics
Win Source Part Number: 1051445-L9959S-TR-D
Applications: General Purpose
Technology: PMOS
Fault Protection: Over Temperature, Short Circuit
Voltage - Load: 5 V to 28 V
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 3A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L9959S-TR-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L9959S-TR-D
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L9959S-TR-D
IC HALF BRIDGE DRVR 3A PWRSSO-24

IC HALF BRIDGE DRVR 3A PWRSSO-24

Supplier's Site
Full Half-Bridge Drivers - L9959S-TR-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L9959S-TR-D
Full Half-Bridge Drivers L9959S-TR-D
Half Bridge (2) Driver General Purpose PMOS PowerSSO-24

Half Bridge (2) Driver General Purpose PMOS PowerSSO-24

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number L9959S-TR-D-ND 1051445-L9959S-TR-D L9959S-TR-D L9959S-TR-D
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - L9959S-TR-D Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type "24-PowerBSOP (0.295"", 7.50mm Width)" SOP; 24-PowerBSOP (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP2108RGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details