Manufacturer: STMicroelectronics
Win Source Part Number: 070631-L9958XPTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 8.6A
Voltage - Load: 4 V to 28 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver CMOS SPI PowerSSO-24
SPI Controlled H-Bridge Product overview: L9958XPTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9958XPTR can be used for catalog matching and distributor lookup.
IC MOTOR DRVR BIPOLAR 24POWERSSO
IC MOTOR DRVR BIPOLAR 24POWERSSO
Bipolar Motor Driver CMOS SPI PowerSSO-24
IC MOTOR DRVR BIPOLAR 24POWERSSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 070631-L9958XPTR | L9958XPTR-ND | 744-L9958XPTR | L9958XPTR | L9958XPTR | L9958XPTR | 761-L9958XPTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L9958XPTR | Motor Drivers, Controllers | H-Bridge Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRVR BIPOLAR 24POWERSSO |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts | |||||
| DC Input | 4 to 6 volts | 4 to 6 volts | 6 volts | 4 volts | |||
| Continuous Current | 8.6 amps | 8.6 amps | 8.6 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |