Bipolar Motor Driver CMOS SPI PowerSSO-24
SPI Controlled H-Bridge Product overview: L9958XP from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9958XP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018438-L9958XP
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 8.6A
Voltage - Load: 4 V to 28 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): A3980KLPTR-T; L9958TR; L9958XP; L99MD01XP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver CMOS SPI PowerSSO-24
IC MOTOR DRVR BIPOLAR 24POWERSSO
IC MOTOR DRVR BIPOLAR 24POWERSSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-11627-5-ND | 744-L9958XP | 018438-L9958XP | L9958XP | L9958XP | L9958XP |
| Product Name | Motor Drivers, Controllers | H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L9958XP | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-PowerBSOP (0.295"", 7.50mm Width)" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts |