SPI H-Bridge Motor Driver, 8.6A, 2 Outputs, 5.5V, 125°C Product overview: L9958SBTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 8.6A, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8.6A, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9958SBTR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver CMOS SPI PowerSO-16™
Bipolar Motor Driver CMOS SPI PowerSO-16™
Bipolar Motor Driver CMOS SPI PowerSO-16™
Manufacturer: STMicroelectronics
Win Source Part Number: 778233-L9958SBTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-PowerBSOP (0.370", 9.40mm Width)
Applications: General
Mounting: SMD
Technology: CMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (2)
Output Current: 8.6A
Voltage - Load: 4 V ~ 28 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L9958
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-16
Alternative Parts (Cross-Reference): AN8208S; TB6598FN; A4911KEVSR-J-1; LV8416CB;
Introduction Date: March 16, 2010
ECCN: EAR99
Country of Origin: Italy, Malaysia, Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC MTRDRV BIPLR 4.5-5.5V 16PWRSO
Bipolar Motor Driver CMOS SPI PowerSO-16™
IC MTRDRV BIPLR 4.5-5.5V 16PWRSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L9958SBTR | 497-11667-2-ND | 778233-L9958SBTR | 69AH0765 | L9958SBTR | L9958SBTR | L9958SBTR |
| Product Name | H-Bridge 8.6A 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L9958SBTR | Motor Driver, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 6 volts | 4 to 6 volts | 4 to 6 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; "16-PowerBSOP (0.370"", 9.40mm Width)" | ||||||
| Communication | SPI | SPI |