Manufacturer: STMicroelectronics
Win Source Part Number: 1051443-L9958SB
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 8.6A
Voltage - Load: 4 V to 28 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-16
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
SPI Controlled H-Bridge Product overview: L9958SB from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9958SB can be used for catalog matching and distributor lookup.
IC MTRDRV BIPLR 4.5-5.5V 16PWRSO
Bipolar Motor Driver CMOS SPI PowerSO-16™
IC MTRDRV BIPLR 4.5-5.5V 16PWRSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1051443-L9958SB | 744-L9958SB | L9958SB | L9958SB | L9958SB |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L9958SB | H-Bridge Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 6 volts | |||
| Continuous Current | 8.6 amps |