Bipolar Motor Driver CMOS SPI PowerSO-20
IC MOTOR DRIVER SPI 20POWERSO Product overview: L9958 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9958 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194727-L9958
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC MTRDRV BIPLR 4.5-5.5V 20PWRSO
Bipolar Motor Driver CMOS SPI PowerSO-20
IC MTRDRV BIPLR 4.5-5.5V 20PWRSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-L9958-ND | 744-L9958 | 1194727-L9958 | L9958 | L9958 | L9958 |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L9958 | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 4 to 6 volts |