STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9954XP L9954XP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194726-L9954XP Packaging: Tube Mounting Style: SMD Applications: Automotive Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: L9954 Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194726-L9954XP Packaging: Tube Mounting Style: SMD Applications: Automotive Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: L9954 Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9954XP - 1194726-L9954XP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9954XP
1194726-L9954XP
PMIC - PMIC - Power Management - Specialized - L9954XP 1194726-L9954XP
Manufacturer: STMicroelectronics Win Source Part Number: 1194726-L9954XP Packaging: Tube Mounting Style: SMD Applications: Automotive Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: L9954 Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194726-L9954XP
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Supply Current: 7mA
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-36
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-36 Exposed Bottom Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: L9954
Manufacturer Pack Quantity: 49
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7V ~ 28V

Buy Now
Power Management - Specialized - L9954XP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9954XP
Power Management - Specialized L9954XP
Automotive PMIC PowerSSO-36

Automotive PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1194726-L9954XP L9954XP
Product Name PMIC - PMIC - Power Management - Specialized - L9954XP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details