STMicroelectronics, Inc. Electronic Surplus - L9953XP L9953XP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194724-L9953XP Packaging: Tube Mounting Style: SMD Applications: Door Actuator Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: L9953 Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194724-L9953XP Packaging: Tube Mounting Style: SMD Applications: Door Actuator Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: L9953 Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L9953XP - 1194724-L9953XP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L9953XP
1194724-L9953XP
Electronic Surplus - L9953XP 1194724-L9953XP
Manufacturer: STMicroelectronics Win Source Part Number: 1194724-L9953XP Packaging: Tube Mounting Style: SMD Applications: Door Actuator Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: L9953 Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194724-L9953XP
Packaging: Tube
Mounting Style: SMD
Applications: Door Actuator
Supply Current: 7mA
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-36
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-36 Exposed Bottom Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: L9953
Manufacturer Pack Quantity: 49
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7V ~ 28V

Buy Now
PMIC - Power Management - Specialized - L9953XP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Management - Specialized
L9953XP
PMIC - Power Management - Specialized L9953XP
IC DVR DOOR ACTUATOR POWERSSO-36

IC DVR DOOR ACTUATOR POWERSSO-36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products
Product Number 1194724-L9953XP L9953XP
Product Name Electronic Surplus - L9953XP PMIC - Power Management - Specialized
Unlock Full Specs
to access all available technical data