STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9953LXPTR L9953LXPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051442-L9953LXPTR Packaging: Reel - TR Applications: Door Actuator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051442-L9953LXPTR Packaging: Reel - TR Applications: Door Actuator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9953LXPTR - 1051442-L9953LXPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9953LXPTR
1051442-L9953LXPTR
PMIC - PMIC - Power Management - Specialized - L9953LXPTR 1051442-L9953LXPTR
Manufacturer: STMicroelectronics Win Source Part Number: 1051442-L9953LXPTR Packaging: Reel - TR Applications: Door Actuator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1051442-L9953LXPTR
Packaging: Reel - TR
Applications: Door Actuator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSSO-36
Supply Voltage - Operating: 7 V to 28 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management

Buy Now Datasheet
Power Management - Specialized - L9953LXPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9953LXPTR
Power Management - Specialized L9953LXPTR
Door Actuator PMIC PowerSSO-36

Door Actuator PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1051442-L9953LXPTR L9953LXPTR
Product Name PMIC - PMIC - Power Management - Specialized - L9953LXPTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467022 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details