STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9953LXP L9953LXP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194723-L9953LXP Packaging: Tube Mounting Style: SMD Applications: Door Actuator Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: L9953 Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194723-L9953LXP Packaging: Tube Mounting Style: SMD Applications: Door Actuator Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: L9953 Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9953LXP - 1194723-L9953LXP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9953LXP
1194723-L9953LXP
PMIC - PMIC - Power Management - Specialized - L9953LXP 1194723-L9953LXP
Manufacturer: STMicroelectronics Win Source Part Number: 1194723-L9953LXP Packaging: Tube Mounting Style: SMD Applications: Door Actuator Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: L9953 Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194723-L9953LXP
Packaging: Tube
Mounting Style: SMD
Applications: Door Actuator
Supply Current: 7mA
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-36
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-36 Exposed Bottom Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: L9953
Manufacturer Pack Quantity: 49
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 28V

Buy Now
Power Management - Specialized - L9953LXP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9953LXP
Power Management - Specialized L9953LXP
Door Actuator PMIC PowerSSO-36

Door Actuator PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1194723-L9953LXP L9953LXP
Product Name PMIC - PMIC - Power Management - Specialized - L9953LXP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details