The L9952GXP is a power management system IC for automotive ECUs, featuring two low-drop voltage regulators (250mA and 100mA), four high-side drivers with on-resistances of 7 Ω, one high-side driver with 1 Ω on-resistance, two relay drivers with 2 Ω on-resistance, and two operational amplifiers for current sensing. It includes a LIN 2.1 compliant transceiver, a 24-bit SPI interface for control and diagnostics, a window watchdog, fail-safe output, interrupt output, and cyclic contact monitoring. The device supports wake-up logic and thermal protection with temperature warning and shutdown. It is housed in a PowerSSO-36 package. The L9952XPTR is the tape-and-reel version of this part.
IC PWR MANAGEMENT SYST PWRSSO36 Product overview: L9952XPTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9952XPTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-L9952XPTR |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |