STMicroelectronics, Inc. Power Management - Specialized L9952GXPTR

Description
Automotive PMIC PowerSSO-36
Request a Quote Datasheet
Description
Automotive PMIC PowerSSO-36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - L9952GXPTR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
L9952GXPTR-ND
Power Management - Specialized L9952GXPTR-ND
Automotive PMIC PowerSSO-36

Automotive PMIC PowerSSO-36

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-L9952GXPTR
Power Management IC 761-L9952GXPTR
Power Management System IC Product overview: L9952GXPTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9952GXPTR can be used for catalog matching and distributor lookup.

Power Management System IC Product overview: L9952GXPTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9952GXPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - L9952GXPTR - 1051440-L9952GXPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9952GXPTR
1051440-L9952GXPTR
PMIC - PMIC - Power Management - Specialized - L9952GXPTR 1051440-L9952GXPTR
Manufacturer: STMicroelectronics Win Source Part Number: 1051440-L9952GXPTR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Family Name: L9952 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to 18 V Alternative Parts (Cross-Reference): L9952GXP; Introduction Date: April 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1051440-L9952GXPTR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Family Name: L9952
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSSO-36
Supply Voltage - Operating: 6 V to 18 V
Alternative Parts (Cross-Reference): L9952GXP;
Introduction Date: April 17, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - L9952GXPTR - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
L9952GXPTR
Power Management - Specialized L9952GXPTR
IC PWR MANAGEMENT SYST PWRSSO36

IC PWR MANAGEMENT SYST PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number L9952GXPTR-ND 761-L9952GXPTR 1051440-L9952GXPTR L9952GXPTR
Product Name Power Management - Specialized Power Management IC PMIC - PMIC - Power Management - Specialized - L9952GXPTR Power Management - Specialized
Package Type Other; PowerSSO-36 Exposed Bottom Pad Other; PowerSSO-36 Other; PowerSSO-36 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data