The L9952GXP is a power management system IC designed for automotive ECU applications such as door zone and body control modules. It integrates two low-drop voltage regulators (250mA and 100mA continuous), four high-side drivers with RDS(on) of 7 Ω, one high-side driver with RDS(on) of 1 Ω, two relay drivers with RDS(on) of 2 Ω, two operational amplifiers for current sensing, a LIN 2.1 compliant transceiver, and a 24-bit SPI interface for control and diagnostics. The device is packaged in a PowerSSO-36 and includes a window watchdog, fail-safe output, cyclic contact monitoring, and low standby current of 7 µA in VBAT standby mode. Outputs are short-circuit protected, and the IC supports temperature warning and thermal shutdown. It is compliant with SAE J2602 and operates with a supply voltage range up to 40 V.
Power Management System IC Product overview: L9952GXP from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9952GXP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-L9952GXP |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |