STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9951XPTR L9951XPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038337-L9951XPTR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038337-L9951XPTR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9951XPTR - 038337-L9951XPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9951XPTR
038337-L9951XPTR
PMIC - PMIC - Power Management - Specialized - L9951XPTR 038337-L9951XPTR
Manufacturer: STMicroelectronics Win Source Part Number: 038337-L9951XPTR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038337-L9951XPTR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSSO-36
Supply Voltage - Operating: 7 V to 28 V
Operating Supply Current: 7mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - L9951XPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9951XPTR
Power Management - Specialized L9951XPTR
Automotive PMIC PowerSSO-36

Automotive PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 038337-L9951XPTR L9951XPTR
Product Name PMIC - PMIC - Power Management - Specialized - L9951XPTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385112 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details