STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9951XP L9951XP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 119840-L9951XP Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 119840-L9951XP Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9951XP - 119840-L9951XP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9951XP
119840-L9951XP
PMIC - PMIC - Power Management - Specialized - L9951XP 119840-L9951XP
Manufacturer: STMicroelectronics Win Source Part Number: 119840-L9951XP Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 119840-L9951XP
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSSO-36
Supply Voltage - Operating: 7 V to 28 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - L9951XP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9951XP
Power Management - Specialized L9951XP
Automotive PMIC PowerSSO-36

Automotive PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 119840-L9951XP L9951XP
Product Name PMIC - PMIC - Power Management - Specialized - L9951XP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details