STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9951TR L9951TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194721-L9951TR Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: L9951 Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194721-L9951TR Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: L9951 Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9951TR - 1194721-L9951TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9951TR
1194721-L9951TR
PMIC - PMIC - Power Management - Specialized - L9951TR 1194721-L9951TR
Manufacturer: STMicroelectronics Win Source Part Number: 1194721-L9951TR Packaging: Tape and Reel Mounting Style: SMD Applications: Automotive Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: L9951 Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194721-L9951TR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Automotive
Supply Current: 7mA
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-36 Exposed Bottom Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: L9951
Manufacturer Pack Quantity: 600
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7V ~ 28V

Buy Now
Power Management - Specialized - L9951TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9951TR
Power Management - Specialized L9951TR
Automotive PMIC PowerSO-36, Bottom Pad

Automotive PMIC PowerSO-36, Bottom Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1194721-L9951TR L9951TR
Product Name PMIC - PMIC - Power Management - Specialized - L9951TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Open Drain, Active High, Active Low
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details