STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9949 L9949

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051439-L9949 Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSO-20 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051439-L9949 Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSO-20 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9949 - 1051439-L9949 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9949
1051439-L9949
PMIC - PMIC - Power Management - Specialized - L9949 1051439-L9949
Manufacturer: STMicroelectronics Win Source Part Number: 1051439-L9949 Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSO-20 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1051439-L9949
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSO-20
Supply Voltage - Operating: 7 V to 28 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L9949 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9949
Power Management - Specialized L9949
Automotive PMIC PowerSO-20

Automotive PMIC PowerSO-20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1051439-L9949 L9949
Product Name PMIC - PMIC - Power Management - Specialized - L9949 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1913719P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details