STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized L9945TR

Description
Win Source Part Number: 984275-L9945TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply: 3.8V ~ 5.5V, 4.5V ~ 36V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18911-6,497-1891 1-1,497-18911-2,L994 5TR-ND Base Product Number: L9945
Request a Quote Datasheet
Description
Win Source Part Number: 984275-L9945TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply: 3.8V ~ 5.5V, 4.5V ~ 36V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18911-6,497-1891 1-1,497-18911-2,L994 5TR-ND Base Product Number: L9945
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 984275-L9945TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
984275-L9945TR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 984275-L9945TR
Win Source Part Number: 984275-L9945TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply: 3.8V ~ 5.5V, 4.5V ~ 36V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18911-6,497-1891 1-1,497-18911-2,L994 5TR-ND Base Product Number: L9945

Win Source Part Number: 984275-L9945TR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Supply: 3.8V ~ 5.5V, 4.5V ~ 36V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18911-6,497-18911-1,497-18911-2,L9945TR-ND
Base Product Number: L9945

Buy Now Datasheet
Power Management - Specialized - L9945TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9945TR
Power Management - Specialized L9945TR
Automotive PMIC 64-TQFP-EP (10x10)

Automotive PMIC 64-TQFP-EP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 984275-L9945TR L9945TR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details