The L9942XP1TR is an integrated stepper motor driver designed for bipolar stepper motors, featuring microstepping and a programmable current profile. It allows for flexible adaptation of motor characteristics based on specific criteria such as audible noise, vibrations, rotation speed, or torque. The driver supports various decay modes, including slow, fast, mixed, and auto-decay, which can be programmed to optimize performance based on the current requirements. This device includes two full bridges capable of handling a maximum load of 1.3 A with a low RDSON of 500 mΩ. It features a programmable current waveform with a look-up table that has nine entries and five-bit resolution, enabling precise current regulation through an integrated PWM controller and internal current sensing. The L9942XP1TR also supports multiple stepping modes, including full, half, mini, and microstepping, and offers a programmable slew rate for improved electromagnetic compatibility (EMC) and power dissipation. Additional features include programmable stall detection, a step clock input to reduce microcontroller requirements, and very low standby current consumption of less than 3 µA. The device is equipped with comprehensive protection mechanisms, including short circuit protection, open load detection, overload current detection, temperature warning, and thermal shutdown. It operates within a voltage range of 3 V to 5.3 V for Vcc and 7 V to 20 V for Vs, making it suitable for automotive applications such as light leveling and throttle control. The L9942XP1TR is packaged in a PowerSSO24 format and is rated for a junction temperature range of -40 to 150 °C.
Manufacturer: STMicroelectronics
Win Source Part Number: 018434-L9942XP1TR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.3A
Voltage - Load: 7 V to 20 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/8, 1/16, 1/32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24 Exposed Bottom Pad
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.3 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Stepper Motor Driver for Bipolar Motors with microstepping & programmable current profile Product overview: L9942XP1TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9942XP1TR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI PowerSSO-24
Bipolar Motor Driver DMOS SPI PowerSSO-24
Bipolar Motor Driver DMOS SPI PowerSSO-24
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
IC MTR DRV BIPLR 3-5.3V 24PWRSSO
MOTOR DRIVER, STEPPER, 1 O/P, POWERSSO; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.3A; Output Voltage:-; Driver Case Style:PowerSSO; No. of Pins:24Pins; Supply Voltage Min:7V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes
Bipolar Motor Driver DMOS SPI PowerSSO-24
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018434-L9942XP1TR | 744-L9942XP1TR | 497-11666-6-ND | L9942XP1TR | L9942XP1TR | 51AC9235 | L9942XP1TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L9942XP1TR | Stepper Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 1 O/p, Powersso; Motor Type Stmicroelectronics | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 3 to 5 volts | 3 to 5 volts | 7 to 20 volts | ||||
| DC Input | 3 to 5 volts | 20 volts | 3 to 5 volts | 7 to 20 volts | |||
| Continuous Current | 1.3 amps | 1.3 amps | 1.3 amps | ||||
| Configuration | PCB Mount; "24-PowerBSOP (0.295"", 7.50mm Width)" |