Bipolar Motor Driver DMOS SPI PowerSO-20
Manufacturer: STMicroelectronics
Win Source Part Number: 724450-L9935013TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (4)
Output Current: 1.2A
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Supplier Device Package: PowerSO-20
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: L9935
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 24V
Load Voltage (V): 8V ~ 24V
Two-Phase Stepper Motor Driver Product overview: L9935013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9935013TR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 8-24V 20PWRSO
IC MTR DRV BIPOLAR 8-24V 20PWRSO
Bipolar Motor Driver DMOS SPI PowerSO-20
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-3373-2-ND | 724450-L9935013TR | 744-L9935013TR | L9935013TR | L9935013TR | L9935013TR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L9935013TR | Stepper Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 8 to 24 volts | 8 to 24 volts | ||||
| DC Input | 8 to 24 volts | 8 to 24 volts |