Bipolar Motor Driver DMOS SPI PowerSO-20
IC MTR DRV BIPOLAR 8-24V 20PWRSO Product overview: L9935 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9935 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI PowerSO-20
IC MTR DRV BIPOLAR 8-24V 20PWRSO
IC MTR DRV BIPOLAR 8-24V 20PWRSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | L9935-ND | 744-L9935 | L9935 | L9935 | L9935 |
| Product Name | Motor Drivers, Controllers | 24V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | ||||
| Communication | SPI | SPI | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 8 to 24 volts | ||||
| DC Input | 8 to 24 volts |