Manufacturer: STMicroelectronics
Win Source Part Number: 1194715-L9925
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: BiCDMOS
Operating Supply Voltage: 9 V ~ 16 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 1.2A
Voltage - Load: 9 V ~ 16 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L9925
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 28-SO
Introduction Date: March 22, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER PAR 28SO Product overview: L9925 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9925 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver BiCDMOS Parallel 28-SO
Bipolar Motor Driver BiCDMOS Parallel 28-SO
Bipolar Motor Driver BiCDMOS Parallel 28-SO
IC MTR DRVR BIPOLAR 9V-16V 28SO
IC MTR DRVR BIPOLAR 9V-16V 28SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1194715-L9925 | 744-L9925 | 497-3938-5-ND | L9925 | L9925 | L9925 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L9925 | Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 9 to 16 volts | 9 to 16 volts | ||||
| DC Input | 9 to 16 volts | 9 to 16 volts | ||||
| Continuous Current | 1.2 amps | 1.2 amps | ||||
| PC-Based Bus | Parallel |