STMicroelectronics 12 V 24 V Voltage Regulator IC L9916BDTR

Description
Multifunction alternator voltage regulator with programmable parameters for 12 V / 24 V on board networks Product overview: L9916BDTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 24 V, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9916BDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multifunction alternator voltage regulator with programmable parameters for 12 V / 24 V on board networks Product overview: L9916BDTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 24 V, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9916BDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12 V 24 V Voltage Regulator IC
761-L9916BDTR
12 V 24 V Voltage Regulator IC 761-L9916BDTR
Multifunction alternator voltage regulator with programmable parameters for 12 V / 24 V on board networks Product overview: L9916BDTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 24 V, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9916BDTR can be used for catalog matching and distributor lookup.

Multifunction alternator voltage regulator with programmable parameters for 12 V / 24 V on board networks Product overview: L9916BDTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 24 V, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9916BDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1225594-L9916BDTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1225594-L9916BDTR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1225594-L9916BDTR
Win Source Part Number: 1225594-L9916BDTR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 158 Mounting: SMD (SMT) Voltage - Supply: 6V ~ 36V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9916

Win Source Part Number: 1225594-L9916BDTR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 158
Mounting: SMD (SMT)
Voltage - Supply: 6V ~ 36V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9916

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 761-L9916BDTR 1225594-L9916BDTR
Product Name 12 V 24 V Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2444495 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; TO-252-3-L1
Output Voltage 3.3 volts
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details