STMicroelectronics Automotive 12 V 24 V Voltage Regulator IC L9916B

Description
Automotive multifunction alternator voltage regulator with PI/P control loop for 12 V / 24 V on board networks Product overview: L9916B from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12 V, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 12 V, 24 V, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9916B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive multifunction alternator voltage regulator with PI/P control loop for 12 V / 24 V on board networks Product overview: L9916B from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12 V, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 12 V, 24 V, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9916B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 12 V 24 V Voltage Regulator IC
761-L9916B
Automotive 12 V 24 V Voltage Regulator IC 761-L9916B
Automotive multifunction alternator voltage regulator with PI/P control loop for 12 V / 24 V on board networks Product overview: L9916B from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12 V, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 12 V, 24 V, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9916B can be used for catalog matching and distributor lookup.

Automotive multifunction alternator voltage regulator with PI/P control loop for 12 V / 24 V on board networks Product overview: L9916B from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12 V, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 12 V, 24 V, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9916B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1382450-L9916B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1382450-L9916B
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1382450-L9916B
Win Source Part Number: 1382450-L9916B Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tube Applications: Automotive Voltage - Supply: 6V ~ 36V Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9916 REACH Status: REACH Unaffected Standard Package: 500 pcs

Win Source Part Number: 1382450-L9916B
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tube
Applications: Automotive
Voltage - Supply: 6V ~ 36V
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9916
REACH Status: REACH Unaffected
Standard Package: 500 pcs

Buy Now Datasheet
Power Management - Specialized - L9916B - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
L9916B
Power Management - Specialized L9916B
PTS ASSP

PTS ASSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 761-L9916B 1382450-L9916B L9916B
Product Name Automotive 12 V 24 V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Package Type Other; Tube Other; Die
Unlock Full Specs
to access all available technical data