STMicroelectronics, Inc. Power Management - Specialized L9916

Description
Automotive PMIC 8-Multiwatt
Request a Quote Datasheet
Description
Automotive PMIC 8-Multiwatt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - L9916-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
L9916-ND
Power Management - Specialized L9916-ND
Automotive PMIC 8-Multiwatt

Automotive PMIC 8-Multiwatt

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - L9916 - 876632-L9916 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9916
876632-L9916
PMIC - PMIC - Power Management - Specialized - L9916 876632-L9916
Manufacturer: STMicroelectronics Win Source Part Number: 876632-L9916 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 175°C Features: Automotive PMIC Package: Tube Package: Multiwatt-8 (Straight Leads) Mounting: Through Hole Family Name: L9916 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 876632-L9916
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 175°C
Features: Automotive PMIC
Package: Tube
Package: Multiwatt-8 (Straight Leads)
Mounting: Through Hole
Family Name: L9916
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
12 V 24 V Voltage Regulator IC
761-L9916
12 V 24 V Voltage Regulator IC 761-L9916
Multifunction alternator voltage regulator with programmable parameters for 12 V / 24 V on board networks Product overview: L9916 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 24 V, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9916 can be used for catalog matching and distributor lookup.

Multifunction alternator voltage regulator with programmable parameters for 12 V / 24 V on board networks Product overview: L9916 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 24 V, Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9916 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - L9916 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
L9916
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized L9916
IC REG SMART AVR MULTIWATT8

IC REG SMART AVR MULTIWATT8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number L9916-ND 876632-L9916 761-L9916 L9916
Product Name Power Management - Specialized PMIC - PMIC - Power Management - Specialized - L9916 12 V 24 V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; Multiwatt-8 (Straight Leads) Other; Multiwatt-8 (Straight Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
1.5V 0.15A LDO Voltage Regulator IC - 699-AAT3218IJS-1.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560KN - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Frequency Control, Ramp
View Details