STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized L9915-CB

Description
Win Source Part Number: 1024668-L9915-CB Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Automotive Standard Package: 500 Voltage - Supply: 6V ~ 18V Mounting Type: Through Hole Package / Case: Multiwatt-8 (Straight Leads) Supplier Device Package: 8-Multiwatt Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9915
Request a Quote Datasheet
Description
Win Source Part Number: 1024668-L9915-CB Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Automotive Standard Package: 500 Voltage - Supply: 6V ~ 18V Mounting Type: Through Hole Package / Case: Multiwatt-8 (Straight Leads) Supplier Device Package: 8-Multiwatt Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9915
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1024668-L9915-CB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1024668-L9915-CB
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1024668-L9915-CB
Win Source Part Number: 1024668-L9915-CB Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Automotive Standard Package: 500 Voltage - Supply: 6V ~ 18V Mounting Type: Through Hole Package / Case: Multiwatt-8 (Straight Leads) Supplier Device Package: 8-Multiwatt Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9915

Win Source Part Number: 1024668-L9915-CB
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: Automotive
Standard Package: 500
Voltage - Supply: 6V ~ 18V
Mounting Type: Through Hole
Package / Case: Multiwatt-8 (Straight Leads)
Supplier Device Package: 8-Multiwatt
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9915

Buy Now Datasheet
Power Management - Specialized - L9915-CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9915-CB
Power Management - Specialized L9915-CB
Automotive PMIC 8-Multiwatt

Automotive PMIC 8-Multiwatt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024668-L9915-CB L9915-CB
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details