All Silicon Voltage regulator Product overview: L9914A from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9914A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1001772-L9914A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Power Supply, Automotive Applications
Standard Package: 25
Voltage - Input: 8V ~ 16V
Number of Outputs: 1
Mounting Type: Through Hole
Package / Case: Multiwatt-8 (Straight Leads)
Supplier Device Package: 8-Multiwatt
Temperature Range - Operating: -35°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-11746-5,-497-117
Base Product Number: L9914
IC REG AUTO APPL 1OUT 8MULTIWATT
IC REG AUTO APPL 1OUT 8MULTIWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-L9914A | 1001772-L9914A | L9914A | L9914A |
| Product Name | Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Operating Temperature | -35 C (-31 F) | -35 to 150 C (-31 to 302 F) | -35 to 150 C (-31 to 302 F) | -35 to 150 C (-31 to 302 F) |