STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9912TR L9912TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172539-L9912TR Packaging: Tape and Reel Type: Integrated Circuit (IC) Categories: PMIC - Power Management - Specialized Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 40 V Min Supply Voltage: 6 V Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172539-L9912TR Packaging: Tape and Reel Type: Integrated Circuit (IC) Categories: PMIC - Power Management - Specialized Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 40 V Min Supply Voltage: 6 V Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9912TR - 1172539-L9912TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9912TR
1172539-L9912TR
PMIC - PMIC - Power Management - Specialized - L9912TR 1172539-L9912TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172539-L9912TR Packaging: Tape and Reel Type: Integrated Circuit (IC) Categories: PMIC - Power Management - Specialized Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 40 V Min Supply Voltage: 6 V Max Operating Temperature: 150 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172539-L9912TR
Packaging: Tape and Reel
Type: Integrated Circuit (IC)
Categories: PMIC - Power Management - Specialized
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 40 V
Min Supply Voltage: 6 V
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1172539-L9912TR
Product Name PMIC - PMIC - Power Management - Specialized - L9912TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385364 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details