STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L9911V L9911V

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194714-L9911V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: Multiwatt-8 (Straight Leads) Applications: Power Supply, Automotive Applications Voltage - Input: 7 V ~ 18 V Number of Outputs: 1 Family Name: L9911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-Multiwatt Alternative Parts (Cross-Reference): SIC401BCD-T1-GE3; SIC401ACD-T1-GE3; BD3533HFN; Introduction Date: May 26, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194714-L9911V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: Multiwatt-8 (Straight Leads) Applications: Power Supply, Automotive Applications Voltage - Input: 7 V ~ 18 V Number of Outputs: 1 Family Name: L9911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-Multiwatt Alternative Parts (Cross-Reference): SIC401BCD-T1-GE3; SIC401ACD-T1-GE3; BD3533HFN; Introduction Date: May 26, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L9911V - 1194714-L9911V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L9911V
1194714-L9911V
PMIC - PMIC - Voltage Regulators - Special Purpose - L9911V 1194714-L9911V
Manufacturer: STMicroelectronics Win Source Part Number: 1194714-L9911V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: Multiwatt-8 (Straight Leads) Applications: Power Supply, Automotive Applications Voltage - Input: 7 V ~ 18 V Number of Outputs: 1 Family Name: L9911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-Multiwatt Alternative Parts (Cross-Reference): SIC401BCD-T1-GE3; SIC401ACD-T1-GE3; BD3533HFN; Introduction Date: May 26, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194714-L9911V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: Multiwatt-8 (Straight Leads)
Applications: Power Supply, Automotive Applications
Voltage - Input: 7 V ~ 18 V
Number of Outputs: 1
Family Name: L9911
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-Multiwatt
Alternative Parts (Cross-Reference): SIC401BCD-T1-GE3; SIC401ACD-T1-GE3; BD3533HFN;
Introduction Date: May 26, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-L9911V
Power Management IC 750-L9911V
Multifunction Smart Regulator with Lamp/Relay Diagnostic Driver Product overview: L9911V from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9911V can be used for catalog matching and distributor lookup.

Multifunction Smart Regulator with Lamp/Relay Diagnostic Driver Product overview: L9911V from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9911V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L9911V - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L9911V
PMIC - Voltage Regulators - Special Purpose L9911V
IC REG AUTO APPL 1OUT 8MULTIWATT

IC REG AUTO APPL 1OUT 8MULTIWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1194714-L9911V 750-L9911V L9911V
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L9911V Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Multiwatt-8 (Straight Leads) Other; Multiwatt-8 (Straight Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 216329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulator Category Switching; Step-Down Converter
Package Type SO-8; Other; SO-8EP
IOUT 1 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1111AR-3.3 - 910598-ADP1111AR-3.3 - Win Source Electronics
Specs
Regulator Category Switching
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details