STMicroelectronics PMIC - PMIC - Voltage Regulators - Special Purpose - L9911U L9911U

Description
Manufacturer: STMicroelectronics Win Source Part Number: 876631-L9911U Operating Temperature Range: -40°C ~ 150°C Features: series Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt Package: Tube Package: Multiwatt-8 (Straight Leads) Mounting: Through Hole Family Name: L9911 Categories: Integrated Circuits (ICs) Case / Package: 8-Multiwatt ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 876631-L9911U Operating Temperature Range: -40°C ~ 150°C Features: series Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt Package: Tube Package: Multiwatt-8 (Straight Leads) Mounting: Through Hole Family Name: L9911 Categories: Integrated Circuits (ICs) Case / Package: 8-Multiwatt ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L9911U - 876631-L9911U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L9911U
876631-L9911U
PMIC - PMIC - Voltage Regulators - Special Purpose - L9911U 876631-L9911U
Manufacturer: STMicroelectronics Win Source Part Number: 876631-L9911U Operating Temperature Range: -40°C ~ 150°C Features: series Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt Package: Tube Package: Multiwatt-8 (Straight Leads) Mounting: Through Hole Family Name: L9911 Categories: Integrated Circuits (ICs) Case / Package: 8-Multiwatt ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 876631-L9911U
Operating Temperature Range: -40°C ~ 150°C
Features: series Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Package: Tube
Package: Multiwatt-8 (Straight Leads)
Mounting: Through Hole
Family Name: L9911
Categories: Integrated Circuits (ICs)
Case / Package: 8-Multiwatt
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-L9911U
Power Management IC 750-L9911U
Multifunction Smart Regulator with Lamp/Relay Diagnostic Driver Product overview: L9911U from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9911U can be used for catalog matching and distributor lookup.

Multifunction Smart Regulator with Lamp/Relay Diagnostic Driver Product overview: L9911U from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9911U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L9911U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L9911U
PMIC - Voltage Regulators - Special Purpose L9911U
IC REG AUTO APPL 1OUT 8MULTIWATT

IC REG AUTO APPL 1OUT 8MULTIWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 876631-L9911U 750-L9911U L9911U
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L9911U Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 8-Multiwatt Other; Multiwatt-8 (Straight Leads)
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A3953SLB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
View Details
Switching Regulators - 1922580 - RS Components, Ltd.
Specs
Regulator Category Switching; Step up
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details