STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L9911P L9911P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 876630-L9911P Features: series Voltage Regulator IC Output Package: Tube Family Name: L9911 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-11744-5, L9911P-ND, -497-11744-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 876630-L9911P Features: series Voltage Regulator IC Output Package: Tube Family Name: L9911 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-11744-5, L9911P-ND, -497-11744-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L9911P - 876630-L9911P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L9911P
876630-L9911P
PMIC - PMIC - Voltage Regulators - Special Purpose - L9911P 876630-L9911P
Manufacturer: STMicroelectronics Win Source Part Number: 876630-L9911P Features: series Voltage Regulator IC Output Package: Tube Family Name: L9911 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-11744-5, L9911P-ND, -497-11744-5

Manufacturer: STMicroelectronics
Win Source Part Number: 876630-L9911P
Features: series Voltage Regulator IC Output
Package: Tube
Family Name: L9911
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-11744-5, L9911P-ND, -497-11744-5

Buy Now Datasheet
Singapore, Singapore
Automotive 7V 18V Voltage Regulator IC
750-L9911P
Automotive 7V 18V Voltage Regulator IC 750-L9911P
Smart Voltage Regulator 7V to 18V Automotive 8-Pin(8+Tab) MULTIWATT Tube Product overview: L9911P from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7V, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 7V, 18V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9911P can be used for catalog matching and distributor lookup.

Smart Voltage Regulator 7V to 18V Automotive 8-Pin(8+Tab) MULTIWATT Tube Product overview: L9911P from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7V, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 7V, 18V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9911P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L9911P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L9911P
PMIC - Voltage Regulators - Special Purpose L9911P
IC REG AUTO APPL 1OUT 8MULTIWATT

IC REG AUTO APPL 1OUT 8MULTIWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 876630-L9911P 750-L9911P L9911P
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L9911P Automotive 7V 18V Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; Multiwatt-8 (Straight Leads)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1826776 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
Power Distribution Switches, Load Drivers - AUIR3320S - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-5, D2PAK (4 Leads + Tab), Variant
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details