STMicroelectronics, Inc. Electronic Surplus - L9911I L9911I

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194713-L9911I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: Multiwatt-8 (Straight Leads) Applications: Power Supply, Automotive Applications Voltage - Input: 7 V ~ 18 V Number of Outputs: 1 Family Name: L9911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-Multiwatt Alternative Parts (Cross-Reference): 88PG877-A3-NFB1C000; BD3532KN; BD3533EKN; Introduction Date: May 26, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194713-L9911I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: Multiwatt-8 (Straight Leads) Applications: Power Supply, Automotive Applications Voltage - Input: 7 V ~ 18 V Number of Outputs: 1 Family Name: L9911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-Multiwatt Alternative Parts (Cross-Reference): 88PG877-A3-NFB1C000; BD3532KN; BD3533EKN; Introduction Date: May 26, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L9911I - 1194713-L9911I - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L9911I
1194713-L9911I
Electronic Surplus - L9911I 1194713-L9911I
Manufacturer: STMicroelectronics Win Source Part Number: 1194713-L9911I Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: Multiwatt-8 (Straight Leads) Applications: Power Supply, Automotive Applications Voltage - Input: 7 V ~ 18 V Number of Outputs: 1 Family Name: L9911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-Multiwatt Alternative Parts (Cross-Reference): 88PG877-A3-NFB1C000; BD3532KN; BD3533EKN; Introduction Date: May 26, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194713-L9911I
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: Multiwatt-8 (Straight Leads)
Applications: Power Supply, Automotive Applications
Voltage - Input: 7 V ~ 18 V
Number of Outputs: 1
Family Name: L9911
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-Multiwatt
Alternative Parts (Cross-Reference): 88PG877-A3-NFB1C000; BD3532KN; BD3533EKN;
Introduction Date: May 26, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 7V 18V Voltage Regulator IC
750-L9911I
Automotive 7V 18V Voltage Regulator IC 750-L9911I
Smart Voltage Regulator 7V to 18V Automotive 8-Pin(8+Tab) MULTIWATT Tube Product overview: L9911I from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7V, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 7V, 18V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9911I can be used for catalog matching and distributor lookup.

Smart Voltage Regulator 7V to 18V Automotive 8-Pin(8+Tab) MULTIWATT Tube Product overview: L9911I from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7V, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 7V, 18V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9911I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - L9911I - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
L9911I
Special Purpose Regulators L9911I
IC REG AUTO APPL 1OUT 8MULTIWATT

IC REG AUTO APPL 1OUT 8MULTIWATT

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L9911I - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L9911I
PMIC - Voltage Regulators - Special Purpose L9911I
IC REG AUTO APPL 1OUT 8MULTIWATT

IC REG AUTO APPL 1OUT 8MULTIWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1194713-L9911I 750-L9911I L9911I L9911I
Product Name Electronic Surplus - L9911I Automotive 7V 18V Voltage Regulator IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Multiwatt-8 (Straight Leads) Other; Multiwatt-8 (Straight Leads) Other; Multiwatt-8 (Straight Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR-3.2 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details