Multifunction Smart Regulator with Lamp/Relay Diagnostic Driver Product overview: L9911F from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9911F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194712-L9911F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: Multiwatt-8 (Straight Leads)
Applications: Power Supply, Automotive Applications
Voltage - Input: 7 V ~ 18 V
Number of Outputs: 1
Family Name: L9911
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-Multiwatt
Alternative Parts (Cross-Reference): STR-F6600; ISL6258AHRTZ-T; ISL6258HRTZ;
Introduction Date: May 26, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG AUTO APPL 1OUT 8MULTIWATT
IC REG AUTO APPL 1OUT 8MULTIWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-L9911F | 1194712-L9911F | L9911F | 761-L9911F |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - L9911F | PMIC - Voltage Regulators - Special Purpose | IC REG AUTO APPL 1OUT 8MULTIWATT |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |