Multiphase Motor Driver IGBT PWM, SPI 48-TQFP-EP (7x7)
Multiphase Motor Driver IGBT PWM, SPI 48-TQFP-EP (7x7)
Multiphase Motor Driver IGBT PWM, SPI 48-TQFP-EP (7x7)
Win Source Part Number: 1355471-L9908TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-TQFP-EP (7x7)
Base Product Number: L9908
Technology: IGBT
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 4.5V ~ 75V
Output Configuration: Half Bridge (3)
Interface: PWM, SPI
Voltage - Load: 4.5V ~ 75V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
AUTOMOTIVE 3-PHASE MOTOR GATE DR Product overview: L9908TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9908TR can be used for catalog matching and distributor lookup.
Multiphase Motor Driver IGBT PWM, SPI 48-TQFP-EP (7x7)
AUTOMOTIVE 3-PHASE MOTOR GATE DR
AUTOMOTIVE 3-PHASE MOTOR GATE DR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-L9908TRDKR-ND | 1355471-L9908TR | 744-L9908TR | L9908TR | L9908TR | L9908TR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Automotive Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 48-TQFP Exposed Pad | |||||
| Communication | PWM, SPI | PWM, SPI | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |