STMicroelectronics PMIC - PMIC - Gate Drivers - L9907TR L9907TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 876629-L9907TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Package: Reel - TR Package: 64-TQFP Exposed Pad Mounting: Surface Mount Family Name: L9907 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17300-6, L9907TR-ND, 497-17300-1, 497-17300-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 876629-L9907TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Package: Reel - TR Package: 64-TQFP Exposed Pad Mounting: Surface Mount Family Name: L9907 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17300-6, L9907TR-ND, 497-17300-1, 497-17300-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L9907TR - 876629-L9907TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L9907TR
876629-L9907TR
PMIC - PMIC - Gate Drivers - L9907TR 876629-L9907TR
Manufacturer: STMicroelectronics Win Source Part Number: 876629-L9907TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Package: Reel - TR Package: 64-TQFP Exposed Pad Mounting: Surface Mount Family Name: L9907 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17300-6, L9907TR-ND, 497-17300-1, 497-17300-2

Manufacturer: STMicroelectronics
Win Source Part Number: 876629-L9907TR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC
Package: Reel - TR
Package: 64-TQFP Exposed Pad
Mounting: Surface Mount
Family Name: L9907
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17300-6, L9907TR-ND, 497-17300-1, 497-17300-2

Buy Now Datasheet
PMIC - Gate Drivers - L9907TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L9907TR
PMIC - Gate Drivers L9907TR
IC GATE DRVR HALF-BRIDGE 64TQFP

IC GATE DRVR HALF-BRIDGE 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 876629-L9907TR L9907TR
Product Name PMIC - PMIC - Gate Drivers - L9907TR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989060P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details