STMicroelectronics PMIC - PMIC - Gate Drivers - L9907 L9907

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922660-L9907 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Package: Tray Package: 64-TQFP Exposed Pad Mounting: Surface Mount Family Name: L9907 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17299, L9907-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922660-L9907 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Package: Tray Package: 64-TQFP Exposed Pad Mounting: Surface Mount Family Name: L9907 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17299, L9907-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L9907 - 922660-L9907 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L9907
922660-L9907
PMIC - PMIC - Gate Drivers - L9907 922660-L9907
Manufacturer: STMicroelectronics Win Source Part Number: 922660-L9907 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Package: Tray Package: 64-TQFP Exposed Pad Mounting: Surface Mount Family Name: L9907 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17299, L9907-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 922660-L9907
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC
Package: Tray
Package: 64-TQFP Exposed Pad
Mounting: Surface Mount
Family Name: L9907
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17299, L9907-ND

Buy Now Datasheet
PMIC - Gate Drivers - L9907 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
L9907
PMIC - Gate Drivers L9907
IC GATE DRVR HALF-BRIDGE 64TQFP

IC GATE DRVR HALF-BRIDGE 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 922660-L9907 L9907
Product Name PMIC - PMIC - Gate Drivers - L9907 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Gates and Inverters - 74AHCT1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 5409FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details