Motor bridge Controller Product overview: L9904TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9904TR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Serial 20-SO
Motor Driver Power MOSFET Serial 20-SO
Motor Driver Power MOSFET Serial 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 876627-L9904TR
Features: Motor Driver
Package: Reel - TR
Family Name: L9904
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19283-6, 497-19283-2, 497-19283-1, L9904TR-ND
Motor Driver Power MOSFET Serial 20-SO
IC MOTOR DRIVER 8V-28V 20SO
IC MOTOR DRIVER 8V-28V 20SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L9904TR | 497-19283-2-ND | 876627-L9904TR | L9904TR | L9904TR | L9904TR |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L9904TR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 28 volts | 8 to 28 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |