Motor Driver Power MOSFET Serial 20-SO
Motor bridge Controller Product overview: L9904 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9904 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 73702-L9904
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 8 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET Serial 20-SO
IC MOTOR DRIVER 8V-28V 20SO
IC MOTOR DRIVER 8V-28V 20SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-L9904-ND | 744-L9904 | 73702-L9904 | L9904 | L9904 | L9904 |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L9904 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Serial | Serial |