Manufacturer: STMicroelectronics
Win Source Part Number: 1194710-L9903
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER 8V-20V 20SO Product overview: L9903 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 20V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 20V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L9903 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Serial 20-SO
Motor Driver Power MOSFET Serial 20-SO
IC MOTOR DRIVER 8V-20V 20SO
IC MOTOR DRIVER 8V-20V 20SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1194710-L9903 | 744-L9903 | L9903-ND | L9903 | L9903 | L9903 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L9903 | 8V 20V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 20 volts | 8 to 20 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |