Manufacturer: STMicroelectronics
Win Source Part Number: 1194709-L98SI
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Interface: SPI
Switch Type: Relay, Solenoid Driver
Number of Outputs: 8
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 550 mOhm
Family Name: L98SI
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-20
Current - Output (Maximum): 750mA
Alternative Parts (Cross-Reference): L98SI013TR;
Introduction Date: January 04, 1998
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1194709-L98SI | L98SI-ND |
| Product Name | Electronic Surplus - L98SI | Power Distribution Switches, Load Drivers |