STMicroelectronics PMIC - PMIC - Gate Drivers - L9857 L9857

Description
Manufacturer: STMicroelectronics Win Source Part Number: 070627-L9857 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 300V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 10 V to 18 V Rise and Fall Time: 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 070627-L9857 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 300V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 10 V to 18 V Rise and Fall Time: 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L9857 - 070627-L9857 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L9857
070627-L9857
PMIC - PMIC - Gate Drivers - L9857 070627-L9857
Manufacturer: STMicroelectronics Win Source Part Number: 070627-L9857 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 300V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 10 V to 18 V Rise and Fall Time: 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 070627-L9857
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 300V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 18 V
Rise and Fall Time: 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
450V 0.5A Gate Driver IC - 730-L9857 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450V 0.5A Gate Driver IC
730-L9857
450V 0.5A Gate Driver IC 730-L9857
MOSFET DRVR 450V 0.5A 1-OUT Hi Side Non-Inv 8-Pin SO N Tube Product overview: L9857 from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 450V, 0.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L9857 can be used for catalog matching and distributor lookup.

MOSFET DRVR 450V 0.5A 1-OUT Hi Side Non-Inv 8-Pin SO N Tube Product overview: L9857 from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 450V, 0.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L9857 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 070627-L9857 730-L9857
Product Name PMIC - PMIC - Gate Drivers - L9857 450V 0.5A Gate Driver IC
Driver Type High-side
Output Configuration Noninverting
Output Current 0.5000 amps
Supply Voltage 10 to 18 volts 10 to 18 volts
Rise Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 2ED2103S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details
Specialty Logic - 1727-8689-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - CDC1104RVKR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.8 to 5.5 volts
Switching Frequency 0.1200 kHz
View Details
Specs
Package Type SOIC
Packing Method Tube; Tube; Other
View Details