STMicroelectronics, Inc. PMIC - PMIC - Gate Drivers - L9857-TR L9857-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051430-L9857-TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 300V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 10 V to 18 V Rise and Fall Time: 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051430-L9857-TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 300V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 10 V to 18 V Rise and Fall Time: 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - L9857-TR - 1051430-L9857-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - L9857-TR
1051430-L9857-TR
PMIC - PMIC - Gate Drivers - L9857-TR 1051430-L9857-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1051430-L9857-TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 300V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 10 V to 18 V Rise and Fall Time: 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 1051430-L9857-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 300V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 18 V
Rise and Fall Time: 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-L9857-TR
Gate Driver IC 730-L9857-TR
HALF BRIDGE BASED PRPHL DRVR, PDSO8, SOP-8 Product overview: L9857-TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L9857-TR can be used for catalog matching and distributor lookup.

HALF BRIDGE BASED PRPHL DRVR, PDSO8, SOP-8 Product overview: L9857-TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L9857-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - L9857-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
L9857-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers L9857-TR
IC GATE DRVR HIGH-SIDE 8SO

IC GATE DRVR HIGH-SIDE 8SO

Supplier's Site
Gate Drivers - L9857-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
L9857-TR
Gate Drivers L9857-TR
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1051430-L9857-TR 730-L9857-TR L9857-TR L9857-TR
Product Name PMIC - PMIC - Gate Drivers - L9857-TR Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type High-side High-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 0.5000 amps 0.5000 amps
Supply Voltage 10 to 18 volts 17 volts 18 to 10 volts 10 to 18 volts
Rise Time 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - Transformer Driver ICs - 2EP100R - 2EP100R - Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Production Status active and preferred
Packing Method Tape Reel
View Details
Specialty Logic - 1727-74AUP1Z04GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - 100115W-MIL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LED Drivers - AAT2405ISF-P1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.2500 amps
View Details