The L9856-TR is a high-voltage gate driver IC designed for driving N-Channel Power MOS transistors, capable of operating with a voltage rail up to 160 V. It features a driver current capability of 500 mA for both sourcing and sinking, ensuring robust performance in demanding applications. The device exhibits fast switching times of 100 ns for both rise and fall with a 2.5 nF load, making it suitable for high-speed applications. The L9856-TR includes CMOS/TTL Schmitt trigger inputs with hysteresis for reliable interfacing with control devices, as well as under-voltage lockout and clamping on VCC for enhanced protection. It also provides a loading circuit for an external bootstrap capacitor and includes reset circuitry. The product is packaged in an SO-8 format and operates within a temperature range of -40 to +125 °C, making it versatile for various environmental conditions.
IC GATE DRVR HIGH-SIDE 8SO Product overview: L9856-TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L9856-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 117727-L9856-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 150V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 4.4 V to 6.5 V
Rise and Fall Time: 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC GATE DRVR HIGH-SIDE 8SO
High-Side Gate Driver IC Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L9856-TR | 117727-L9856-TR | L9856-TR | L9856-TR |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - L9856-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; High-Side | High-side | High-side | |
| Output Configuration | Inverting; Inverting | Inverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Rise Time | 100 ns | 100 ns | 100 ns | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |