High-Side Gate Driver IC Inverting 8-SOIC
High voltage high side driver Product overview: L9856-TR-LF from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L9856-TR-LF can be used for catalog matching and distributor lookup.
IC GATE DRVR HIGH-SIDE 8SO
High-Side Gate Driver IC Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | L9856-TR-LF-ND | 730-L9856-TR-LF | L9856-TR-LF | L9856-TR-LF |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 4.4 to 6.5 volts | 6.5 to 4.4 volts | 4.4 to 6.5 volts | |
| Rise Time | 100 ns | 100 ns |