STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9848TR L9848TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 088633-L9848TR Packaging: Reel - TR Features: PWM Input Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 800mA Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 1.5 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 088633-L9848TR Packaging: Reel - TR Features: PWM Input Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 800mA Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 1.5 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9848TR
L9848TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9848TR L9848TR
Manufacturer: STMicroelectronics Win Source Part Number: 088633-L9848TR Packaging: Reel - TR Features: PWM Input Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 800mA Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 1.5 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 088633-L9848TR
Packaging: Reel - TR
Features: PWM Input
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 800mA
Voltage - Load: 4.75 V to 5.25 V
Rds On (Typ): 1.5 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9848TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9848TR
PMIC - Power Distribution Switches, Load Drivers L9848TR
IC PWR DRIVER 1:8 28SO

IC PWR DRIVER 1:8 28SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9848TR L9848TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9848TR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.75 V to 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 637906 - RS Components, Ltd.
Specs
Number of Outlets 7
Outlets Type F
View Details