STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9848 L9848

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018432-L9848 Packaging: Tube/Rail Features: PWM Input Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 800mA Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 1.5 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018432-L9848 Packaging: Tube/Rail Features: PWM Input Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 800mA Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 1.5 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9848
L9848
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9848 L9848
Manufacturer: STMicroelectronics Win Source Part Number: 018432-L9848 Packaging: Tube/Rail Features: PWM Input Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 800mA Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 1.5 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018432-L9848
Packaging: Tube/Rail
Features: PWM Input
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 800mA
Voltage - Load: 4.75 V to 5.25 V
Rds On (Typ): 1.5 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9848 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9848
PMIC - Power Distribution Switches, Load Drivers L9848
IC PWR DRIVER 1:8 28SO

IC PWR DRIVER 1:8 28SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9848 L9848
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9848 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.75 V to 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2877895 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets IEC; IEC C13
View Details