STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9826TR L9826TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 089421-L9826TR Packaging: Reel - TR Output Type: N-Channel Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 450mA Voltage - Load: 45V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 089421-L9826TR Packaging: Reel - TR Output Type: N-Channel Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 450mA Voltage - Load: 45V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9826TR
L9826TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9826TR L9826TR
Manufacturer: STMicroelectronics Win Source Part Number: 089421-L9826TR Packaging: Reel - TR Output Type: N-Channel Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 450mA Voltage - Load: 45V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 089421-L9826TR
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Latched Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 8
Current - Output (Max): 450mA
Voltage - Load: 45V (Max)
Rds On (Typ): 1.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9826TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9826TR
PMIC - Power Distribution Switches, Load Drivers L9826TR
IC PWR DRIVER N-CHAN 1:8 20SOIC

IC PWR DRIVER N-CHAN 1:8 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9826TR L9826TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9826TR PMIC - Power Distribution Switches, Load Drivers
Voltage 45V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 7793853 - RS Components, Ltd.
Specs
Voltage 120 → 240 v
Number of Outlets 10
Outlets Iec c13, iec c19
View Details