STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9823013TR L9823013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 718930-L9823013TR Packaging: Tape and Reel Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 24-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 24-SOIC Current - Output (Maximum): 500mA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: L9823 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 5.5V Rds On: 800mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 718930-L9823013TR Packaging: Tape and Reel Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 24-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 24-SOIC Current - Output (Maximum): 500mA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: L9823 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 5.5V Rds On: 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9823013TR
L9823013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9823013TR L9823013TR
Manufacturer: STMicroelectronics Win Source Part Number: 718930-L9823013TR Packaging: Tape and Reel Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 24-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 24-SOIC Current - Output (Maximum): 500mA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: L9823 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 5.5V Rds On: 800mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 718930-L9823013TR
Packaging: Tape and Reel
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 24-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 24-SOIC
Current - Output (Maximum): 500mA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: L9823
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 4.5V ~ 5.5V
Rds On: 800mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - L9823013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9823013TR
PMIC - Power Distribution Switches, Load Drivers L9823013TR
IC PWR DRIVER N-CHANNEL 1:8 24SO

IC PWR DRIVER N-CHANNEL 1:8 24SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9823013TR L9823013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9823013TR PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details